Mean Well USA, Inc. Switching Power Supplies RS-25-5

Description
MEAN WELL RS-25-5 Switching Power Supply
Request a Quote Datasheet
Description
MEAN WELL RS-25-5 Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6446935 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6446935
Switching Power Supplies 6446935
MEAN WELL RS-25-5 Switching Power Supply

MEAN WELL RS-25-5 Switching Power Supply

Supplier's Site
AC DC Converters - 1866-4145-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4145-ND
AC DC Converters 1866-4145-ND
Enclosed AC DC Converters 1 Output 5V 5A 88 ~ 264 VAC, 125 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 5V 5A 88 ~ 264 VAC, 125 ~ 373 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 5A; No. Of Outputs Mean Well - 99AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 5A; No. Of Outputs Mean Well
99AC4268
Power Supply, Ac-Dc, 5V, 5A; No. Of Outputs Mean Well 99AC4268
POWER SUPPLY, AC-DC, 5V, 5A; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 5A; No. of Outputs:1Outputs; Output Power Max:25W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25W, 5V, 5A - 70069562 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25W, 5V, 5A
70069562
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25W, 5V, 5A 70069562
No Load Power Consumption <0.5 W Small Footprint with High Power Density Short Circuit, Overload, and Over Voltage Protection Included Meets EMS EN50082-2/EN61000-6- 2 Heavy Industry Level (35~150 W) Withstands 300 VAC Surge Input for 5 Seconds High Operating Temperature — Up to 70°C Withstands 5 G Vibration Test 100% Full Load Burn In Tested 3-Year Warranty Safety Standards: UL60950-1, TüV EN60950-1 Approved Features: Output: 5 V, 5.0 A Efficiency: 78.55% Mean Time Before Failure: 309.7K hrs min. AC Input Voltage Range: 85~264 VAC, 120~370 VDC DC Adjustment Range: ±10% by Potentiometer for Single Output Overload Protection: 110% - 180% Over Voltage Protection: 115% - 135%, Shut Off Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down Connection: Terminal Block for Input and Output Dimensions (L x W x H) (In): 3.07 x 2.00 x 1.38 Inch

  • No Load Power Consumption <0.5 W
  • Small Footprint with High Power Density
  • Short Circuit, Overload, and Over Voltage Protection Included
  • Meets EMS EN50082-2/EN61000-6-2 Heavy Industry Level (35~150 W)
  • Withstands 300 VAC Surge Input for 5 Seconds
  • High Operating Temperature — Up to 70°C
  • Withstands 5 G Vibration Test
  • 100% Full Load Burn In Tested
  • 3-Year Warranty
  • Safety Standards: UL60950-1, TÜV EN60950-1 Approved
    Features:
  • Output: 5 V, 5.0 A
  • Efficiency: 78.55%
  • Mean Time Before Failure: 309.7K hrs min.
  • AC Input Voltage Range: 85~264 VAC, 120~370 VDC
  • DC Adjustment Range: ±10% by Potentiometer for Single Output
  • Overload Protection: 110% - 180%
  • Over Voltage Protection: 115% - 135%, Shut Off
  • Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down
  • Connection: Terminal Block for Input and Output
  • Dimensions (L x W x H) (In): 3.07 x 2.00 x 1.38 Inch
Supplier's Site
Power Supply - 42865777 - Radwell International
Willingboro, NJ, United States
Power Supply
42865777
Power Supply 42865777
AC-DC ENCLOSED - G3 SERIES - RS. FREE 2 YEAR RADWELL WARRANTY

AC-DC ENCLOSED - G3 SERIES - RS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 6446935 1866-4145-ND 99AC4268 70069562 42865777
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 5V, 5A; No. Of Outputs Mean Well POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,25W, 5V, 5A Power Supply
Operating Temperature -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Number of Outputs 1 # 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details