Mean Well USA, Inc. Switching Power Supplies RS-150-24

Description
MEAN WELL RS-150-24
Request a Quote Datasheet
Description
MEAN WELL RS-150-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6210685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6210685
Switching Power Supplies 6210685
MEAN WELL RS-150-24

MEAN WELL RS-150-24

Supplier's Site
AC DC Converters - 1866-4136-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4136-ND
AC DC Converters 1866-4136-ND
Enclosed AC DC Converters 1 Output 24V 6.5A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 24V 6.5A 88 ~ 132 VAC, 176 ~ 264 VAC, 248 ~ 373 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A - 70069574 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A
70069574
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A 70069574
No Load Power Consumption <0.5 W. Small Footprint with High Power Density. Short Circuit, Overload, and Over Voltage Protection Included. Meets EMS EN50082-2/EN61000-6- 2 heavy industry level (35~150 W). Withstands 300 VAC surge input for 5 seconds. High Operating Temperature — Up to 70°C. Withstands 5 G Vibration Test. 100% Full Load Burn In Tested. 3-Year Warranty. Safety Standards: UL60950-1, TüV EN60950-1 Approved. Features: Output: 24 V, 6.5 A Efficiency: 86% Mean Time Before Failure: 260.8K hrs min. AC Input Voltage Range: 115/230 VAC By Switch DC Adjustment Range: ±10% by Potentiometer for Single Output Overload Protection: 110% - 180% Over Voltage Protection: 115% - 135% Rated Output Voltage, Hiccup Mode, Auto-Recovery Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down Connection: Terminal Block for Input and Output Dimensions (L x W x H) (In): 7.83 x 3.86 x 1.50 Inch

No Load Power Consumption <0.5 W.
Small Footprint with High Power Density.
Short Circuit, Overload, and Over Voltage Protection Included.
Meets EMS EN50082-2/EN61000-6-2 heavy industry level (35~150 W).
Withstands 300 VAC surge input for 5 seconds.
High Operating Temperature — Up to 70°C.
Withstands 5 G Vibration Test.
100% Full Load Burn In Tested.
3-Year Warranty.
Safety Standards: UL60950-1, TÜV EN60950-1 Approved.
Features:

  • Output: 24 V, 6.5 A
  • Efficiency: 86%
  • Mean Time Before Failure: 260.8K hrs min.
  • AC Input Voltage Range: 115/230 VAC By Switch
  • DC Adjustment Range: ±10% by Potentiometer for Single Output
  • Overload Protection: 110% - 180%
  • Over Voltage Protection: 115% - 135% Rated Output Voltage, Hiccup Mode, Auto-Recovery
  • Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down
  • Connection: Terminal Block for Input and Output
  • Dimensions (L x W x H) (In): 7.83 x 3.86 x 1.50 Inch
Supplier's Site
Power Supply - 37254506 - Radwell International
Willingboro, NJ, United States
Power Supply
37254506
Power Supply 37254506
POWER SUPPLY, AC/DC, 1 OUTPUT,24 VDC @ 6.5 AMP, 150 WATT, ENCLOSED, G3 SERIES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC/DC, 1 OUTPUT,24 VDC @ 6.5 AMP, 150 WATT, ENCLOSED, G3 SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
MEAN WELL Power Supplies RS-150-24

MEAN WELL Power Supplies RS-150-24

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Radwell International Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 6210685 1866-4136-ND 70069574 37254506
Product Name Switching Power Supplies AC DC Converters POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,156W, 24V, 6.5A Power Supply Power Supply
Operating Temperature -25 C (-13 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details