Mean Well USA, Inc. AC DC Converters RS-100-12

Description
Enclosed AC DC Converters 1 Output 12V 8.5A 88 ~ 264 VAC, 125 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 8.5A 88 ~ 264 VAC, 125 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4122-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4122-ND
AC DC Converters 1866-4122-ND
Enclosed AC DC Converters 1 Output 12V 8.5A 88 ~ 264 VAC, 125 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 12V 8.5A 88 ~ 264 VAC, 125 ~ 373 VDC Input

Buy Now Datasheet
Switching Power Supplies - 6210657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6210657
Switching Power Supplies 6210657
MEAN WELL RS-100-12

MEAN WELL RS-100-12

Supplier's Site
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,102W, 12V, 8.5A - 70069571 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,102W, 12V, 8.5A
70069571
POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,102W, 12V, 8.5A 70069571
No Load Power Consumption <0.5 W Small Footprint with High Power Density Short Circuit, Overload, and Over Voltage Protection Included Meets EMS EN50082-2/EN61000-6- 2 Heavy Industry Level (35~150 W) Withstands 300 VAC Surge Input for 5 Seconds High Operating Temperature — Up to 70°C Withstands 5 G Vibration Test 100% Full Load Burn In Tested 3-Year Warranty Safety Standards: UL60950-1, TüV EN60950-1 Approved Features: Output: 12 V, 8.5 A Efficiency: 81% Mean Time Before Failure: 260.8K hrs min. AC Input Voltage Range: 88~264 VAC, 124~370 VDC DC Adjustment Range: ±10% by Potentiometer for Single Output Overload Protection: 110% - 180% Over Voltage Protection: 115% - 135% Rated Output Voltage, Hiccup Mode, Auto-Recovery Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down Connection: Terminal Block for Input and Output Dimensions (L x W x H) (In): 6.26 x 3.82 x 1.50 Inch

  • No Load Power Consumption <0.5 W
  • Small Footprint with High Power Density
  • Short Circuit, Overload, and Over Voltage Protection Included
  • Meets EMS EN50082-2/EN61000-6-2 Heavy Industry Level (35~150 W)
  • Withstands 300 VAC Surge Input for 5 Seconds
  • High Operating Temperature — Up to 70°C
  • Withstands 5 G Vibration Test
  • 100% Full Load Burn In Tested
  • 3-Year Warranty
  • Safety Standards: UL60950-1, TÜV EN60950-1 Approved
    Features:
  • Output: 12 V, 8.5 A
  • Efficiency: 81%
  • Mean Time Before Failure: 260.8K hrs min.
  • AC Input Voltage Range: 88~264 VAC, 124~370 VDC
  • DC Adjustment Range: ±10% by Potentiometer for Single Output
  • Overload Protection: 110% - 180%
  • Over Voltage Protection: 115% - 135% Rated Output Voltage, Hiccup Mode, Auto-Recovery
  • Over Temperature Protection: Shut Down O/P Voltage, Recovers Automatically After Temperature Goes Down
  • Connection: Terminal Block for Input and Output
  • Dimensions (L x W x H) (In): 6.26 x 3.82 x 1.50 Inch
Supplier's Site
Power Supply - 41889426 - Radwell International
Willingboro, NJ, United States
Power Supply
41889426
Power Supply 41889426
POWE SUPPLY, AC/DC SINGLE OUTPUT, ENCLOSED BOX TYPE, 8.5 AMP, 100 WATT, 12V OUTPUT, 88-264V INPUT, 97X38X159MM. FREE 2 YEAR RADWELL WARRANTY

POWE SUPPLY, AC/DC SINGLE OUTPUT, ENCLOSED BOX TYPE, 8.5 AMP, 100 WATT, 12V OUTPUT, 88-264V INPUT, 97X38X159MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-4122-ND 6210657 70069571 41889426
Product Name AC DC Converters Switching Power Supplies POWER SUPPLY, AC-DC,ENCLOSED,SWITCHING,102W, 12V, 8.5A Power Supply
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 C (-13 F)
AC Input Voltage 88.0 to 264.0 volts 88.0 to 264.0 volts
DC Input Voltage 125.0 to 373.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 114098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
AC Output Voltage 250.0 volts
AC Input Voltage 250.0 volts
View Details