Mean Well USA, Inc. Switching Power Supplies RPT-60C

Description
MEAN WELL RPT-60C Switching Power Supply
Request a Quote Datasheet
Description
MEAN WELL RPT-60C Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 6447247 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6447247
Switching Power Supplies 6447247
MEAN WELL RPT-60C Switching Power Supply

MEAN WELL RPT-60C Switching Power Supply

Supplier's Site
AC DC Converters - 1866-4098-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4098-ND
AC DC Converters 1866-4098-ND
Open Frame AC DC Converters 3 Output 5V 15V -15V 4A, 1.5A, 500mA 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 3 Output 5V 15V -15V 4A, 1.5A, 500mA 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
AC Power Supply - 95671712 - Radwell International
Willingboro, NJ, United States
AC Power Supply
95671712
AC Power Supply 95671712
AC-DC OPEN FRAME - MEDICAL P.C.B. FREE 2 YEAR RADWELL WARRANTY

AC-DC OPEN FRAME - MEDICAL P.C.B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply, Ac-Dc, 5V/15V, 4A/1.5A; Power Supply Approvals Mean Well - 44AC7299 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V/15V, 4A/1.5A; Power Supply Approvals Mean Well
44AC7299
Power Supply, Ac-Dc, 5V/15V, 4A/1.5A; Power Supply Approvals Mean Well 44AC7299
POWER SUPPLY, AC-DC, 5V/15V, 4A/1.5A; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V/15V, 4A/1.5A; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):50W; Input Voltage VAC:90V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 6447247 1866-4098-ND 95671712 44AC7299
Product Name Switching Power Supplies AC DC Converters AC Power Supply Power Supply, Ac-Dc, 5V/15V, 4A/1.5A; Power Supply Approvals Mean Well
Type Medical Power Supply AC/DC Converter; Medical Power Supply; 1 AC Power Source DC Power Supply
Operating Temperature -20 C (-4 F) -20 to 65 C (-4 to 149 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details