Mean Well USA, Inc. AC DC Converters RPT-6003

Description
Open Frame AC DC Converters 3 Output 3.3V 5V 12V 5A, 3A, 700mA 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 3.3V 5V 12V 5A, 3A, 700mA 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4095-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4095-ND
AC DC Converters 1866-4095-ND
Open Frame AC DC Converters 3 Output 3.3V 5V 12V 5A, 3A, 700mA 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 3 Output 3.3V 5V 12V 5A, 3A, 700mA 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Pwr Supply, Medical, Ac-Dc, 3 O/p, 39.9W; No. Of Outputs Mean Well - 44AC7301 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Supply, Medical, Ac-Dc, 3 O/p, 39.9W; No. Of Outputs Mean Well
44AC7301
Pwr Supply, Medical, Ac-Dc, 3 O/p, 39.9W; No. Of Outputs Mean Well 44AC7301
PWR SUPPLY, MEDICAL, AC-DC, 3 O/P, 39.9W; No. of Outputs:3 Output; Power Rating (Covection Cooling):39.9W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

PWR SUPPLY, MEDICAL, AC-DC, 3 O/P, 39.9W; No. of Outputs:3 Output; Power Rating (Covection Cooling):39.9W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-4095-ND 44AC7301
Product Name AC DC Converters Pwr Supply, Medical, Ac-Dc, 3 O/p, 39.9W; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 65 C (-4 to 149 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details