Open Frame AC DC Converters 3 Output 5V 12V -5V 9A, 3.8A, 600mA 90 ~ 264 VAC, 127 ~ 370 VDC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 424459 | 1866-4092-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Type | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 |
| Operating Temperature | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 12.0 volts |