Open Frame AC DC Converters 1 Output 12V 5.42A 80 ~ 264 VAC Input
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1034685 | 1866-4076-ND |
| Product Name | Switching Power Supplies | AC DC Converters |
| Type | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 |
| Form Factor | Board Mount | Open Frame |
| Operating Temperature | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) |
| Regulatory Compliance | RoHS Compliant |