Mean Well USA, Inc. AC DC Converters RPS-60-12

Description
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-4071-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-4071-ND
AC DC Converters 1866-4071-ND
Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Switching Power Supplies - 6447168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
6447168
Switching Power Supplies 6447168
MEAN WELL RPS-60-12

MEAN WELL RPS-60-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 5A, 60W Rohs Compliant Mean Well - 14AJ2668 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A, 60W Rohs Compliant Mean Well
14AJ2668
Power Supply, Ac-Dc, 12V, 5A, 60W Rohs Compliant Mean Well 14AJ2668
POWER SUPPLY, AC-DC, 12V, 5A, 60W ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 5A, 60W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Supply - 61248606 - Radwell International
Willingboro, NJ, United States
Power Supply
61248606
Power Supply 61248606
AC-DC OPEN FRAME - MEDICAL P.C.B. FREE 2 YEAR RADWELL WARRANTY

AC-DC OPEN FRAME - MEDICAL P.C.B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 60W, 12V, 5A - 70069806 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 60W, 12V, 5A
70069806
POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 60W, 12V, 5A 70069806
Features: Universal AC Input/Full Range Protections: Short Circuit, Overload, Over Voltage, Over Temperature Built-In Active PFC Function 5" × 3" Compact Size Free Air Convection for 110 W and 160 W with 20.5 CFM Forced Air With Power Good and Fail Signal Output No Load Power Consumption Under 0.75 W by PS-ON Control (G Model) Standby 5 V @ 0.8 A with Fan, @ 0.6 A without Fan (G Model) 3-Year Factory Warranty

Features:

  • Universal AC Input/Full Range
  • Protections: Short Circuit, Overload, Over Voltage, Over Temperature
  • Built-In Active PFC Function
  • 5" × 3" Compact Size
  • Free Air Convection for 110 W and 160 W with 20.5 CFM Forced Air
  • With Power Good and Fail Signal Output
  • No Load Power Consumption Under 0.75 W by PS-ON Control (G Model)
  • Standby 5 V @ 0.8 A with Fan, @ 0.6 A without Fan (G Model)
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-4071-ND 6447168 14AJ2668 61248606 70069806
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 5A, 60W Rohs Compliant Mean Well Power Supply POWER SUPPLY, AC-DC,OPEN FRAME, MEDICAL, 60W, 12V, 5A
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Form Factor Open Frame Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1193-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details