Open Frame AC DC Converters 1 Output 27V 9.3A 80 ~ 264 VAC, 113 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 27V, 9.3A; No. of Outputs:1 Output; Power Rating (Covection Cooling):251.1W; Power Rating (Forced Cooling):402.3W @ 25CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4058-ND | 01AH7478 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 27V, 9.3A; No. Of Outputs Mean Well |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) | |
| AC Input Voltage | 80.0 to 264.0 volts | 80.0 to 264.0 volts |