Open Frame AC DC Converters 1 Output 12V 7A 80 ~ 264 VAC, 113 ~ 370 VDC Input
POWER SUPPLY, MEDICAL, AC-DC, 12V, 7A; No. of Outputs:1 Output; Power Rating (Covection Cooling):84W; Power Rating (Forced Cooling):120W @ 10CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; OutputRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1866-4015-ND | 44AC7261 |
| Product Name | AC DC Converters | Power Supply, Medical, Ac-Dc, 12V, 7A; No. Of Outputs Mean Well |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Form Factor | Open Frame | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |