Enclosed AC DC Converters 2 Output 5V 24V 2.2A, 1A 88 ~ 264 VAC, 125 ~ 373 VDC Input
MEAN WELL RD-35B Switching Power Supply
MEAN WELL Power Supplies RD-35B
| DigiKey | RS Components, Ltd. | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-3984-ND | 6447039 | |
| Product Name | AC DC Converters | Switching Power Supplies | Power Supply |
| Type | AC/DC Converter; 1 | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 C (-13 F) | |
| AC Input Voltage | 88.0 to 264.0 volts | ||
| DC Input Voltage | 125.0 to 373.0 volts |