Mean Well USA, Inc. AC DC Converters RCP-2000-12

Description
Enclosed AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3973-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3973-ND
AC DC Converters 1866-3973-ND
Enclosed AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 100A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 100A; No. Of Outputs Mean Well - 01AH7446 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 100A; No. Of Outputs Mean Well
01AH7446
Power Supply, Ac-Dc, 12V, 100A; No. Of Outputs Mean Well 01AH7446
POWER SUPPLY, AC-DC, 12V, 100A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.2kW; Output Voltage Nom.:12V; Output Current Max:100A; Product Range:RCP-2000 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 100A; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.2kW; Output Voltage Nom.:12V; Output Current Max:100A; Product Range:RCP-2000 Series; SVHC:No SVHC (27-Jun-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-3973-ND 01AH7446
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 100A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Form Factor Rack Mount
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details