15A 12V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
200W Constant Voltage PWM Output LED Dri
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1866-PWM-200-12-ND | 145233 |
| Product Name | LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |
| Output Voltage | 12 volts | |
| Output Current | 15000 milliamps | |
| Efficiency | 92 % |