Mean Well USA, Inc. AC DC Converters PPS-200-48

Description
Open Frame AC DC Converters 1 Output 48V 3.13A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 3.13A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3897-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3897-ND
AC DC Converters 1866-3897-ND
Open Frame AC DC Converters 1 Output 48V 3.13A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 48V 3.13A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 48V, 4.167A WITH PFC FUNCTION - 70069797 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 48V, 4.167A WITH PFC FUNCTION
70069797
POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 48V, 4.167A WITH PFC FUNCTION 70069797
Features: Built-In Active PFC Function Protections: Short Circuit, Overload, Over Voltage PWM Control and Regulated High Power Density 6.11 W/Inch3 Built-In Remote Sense Function LED Indicator for Power ON 125 W with 18 CFM Fan 5" × 3" Compact Size 3-Year Factory Warranty

Features:

  • Built-In Active PFC Function
  • Protections: Short Circuit, Overload, Over Voltage
  • PWM Control and Regulated
  • High Power Density 6.11 W/Inch3
  • Built-In Remote Sense Function
  • LED Indicator for Power ON
  • 125 W with 18 CFM Fan
  • 5" × 3" Compact Size
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1866-3897-ND 70069797
Product Name AC DC Converters POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 48V, 4.167A WITH PFC FUNCTION
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Board Mount; Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details