Mean Well USA, Inc. AC DC Converters PPS-200-24

Description
Open Frame AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC, 127 ~ 370 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3896-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3896-ND
AC DC Converters 1866-3896-ND
Open Frame AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 24V, 8.3A WITH PFC FUNCTION - 70069799 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 24V, 8.3A WITH PFC FUNCTION
70069799
POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 24V, 8.3A WITH PFC FUNCTION 70069799
Features: Built-In Active PFC Function Protections: Short Circuit, Overload, Over Voltage PWM Control and Regulated High Power Density 6.11 W/Inch3 Built-In Remote Sense Function LED Indicator for Power ON 125 W with 18 CFM Fan 5" × 3" Compact Size 3-Year Factory Warranty

Features:

  • Built-In Active PFC Function
  • Protections: Short Circuit, Overload, Over Voltage
  • PWM Control and Regulated
  • High Power Density 6.11 W/Inch3
  • Built-In Remote Sense Function
  • LED Indicator for Power ON
  • 125 W with 18 CFM Fan
  • 5" × 3" Compact Size
  • 3-Year Factory Warranty
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1866-3896-ND 70069799
Product Name AC DC Converters POWER SUPPLY, AC-DC,OPEN FRAME, 150W, 24V, 8.3A WITH PFC FUNCTION
Type AC/DC Converter; 1 DC Power Supply
Form Factor Open Frame Board Mount; Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data