Mean Well USA, Inc. POWER SUPPLY, LED DRIVER, WATERPROOF, 45.6W, 24V, 1.9A W/PFC PLN-45-24

Description
Features: Universal AC Input/Full Range (Up to 295 VAC) Fully Isolated Plastic Case with IP64 Level Built-In Constant Current Limiting Circuit with Adjustable OCP Level Built-In Active PFC Function Pass LPS IP64 Design for Indoor or Outdoor Installations Cooling by Free Air Convection 100% Full Load Burn-In Test High Reliability Suitable for LED Lighting and Moving Sign Applications Compliance to Worldwide Safety Regulations for Lighting 2-Year Factory Warranty
Description
Features: Universal AC Input/Full Range (Up to 295 VAC) Fully Isolated Plastic Case with IP64 Level Built-In Constant Current Limiting Circuit with Adjustable OCP Level Built-In Active PFC Function Pass LPS IP64 Design for Indoor or Outdoor Installations Cooling by Free Air Convection 100% Full Load Burn-In Test High Reliability Suitable for LED Lighting and Moving Sign Applications Compliance to Worldwide Safety Regulations for Lighting 2-Year Factory Warranty

Suppliers

Company
Product
Description
Supplier Links
POWER SUPPLY, LED DRIVER, WATERPROOF, 45.6W, 24V, 1.9A W/PFC - 70069697 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY, LED DRIVER, WATERPROOF, 45.6W, 24V, 1.9A W/PFC
70069697
POWER SUPPLY, LED DRIVER, WATERPROOF, 45.6W, 24V, 1.9A W/PFC 70069697
Features: Universal AC Input/Full Range (Up to 295 VAC) Fully Isolated Plastic Case with IP64 Level Built-In Constant Current Limiting Circuit with Adjustable OCP Level Built-In Active PFC Function Pass LPS IP64 Design for Indoor or Outdoor Installations Cooling by Free Air Convection 100% Full Load Burn-In Test High Reliability Suitable for LED Lighting and Moving Sign Applications Compliance to Worldwide Safety Regulations for Lighting 2-Year Factory Warranty

Features:

  • Universal AC Input/Full Range (Up to 295 VAC)
  • Fully Isolated Plastic Case with IP64 Level
  • Built-In Constant Current Limiting Circuit with Adjustable OCP Level
  • Built-In Active PFC Function
  • Pass LPS
  • IP64 Design for Indoor or Outdoor Installations
  • Cooling by Free Air Convection
  • 100% Full Load Burn-In Test
  • High Reliability
  • Suitable for LED Lighting and Moving Sign Applications
  • Compliance to Worldwide Safety Regulations for Lighting
  • 2-Year Factory Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70069697
Product Name POWER SUPPLY, LED DRIVER, WATERPROOF, 45.6W, 24V, 1.9A W/PFC
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details