LED Driver Constant Current 2000mA 60W
2A 18 ~ 30V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 7772752 | 1866-5387-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Features | RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |