Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERY CHARGERS
MEAN WELL USA, INC.
PB-120P-13P -- BATTERY CHARGERS
Mean Well USA, Inc.
Battery Chargers
PB-120P-13P
Description
Open Frame Battery Charger 13.8V 7.2A 12V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Open Frame Battery Charger 13.8V 7.2A 12V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Battery Chargers
1866-5377-ND
Battery Chargers
1866-5377-ND
Open Frame Battery Charger 13.8V 7.2A 12V
Open Frame Battery Charger 13.8V 7.2A 12V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Battery Chargers
Product Number
1866-5377-ND
Product Name
Battery Chargers
Approval
CB, CE, cULus, GS
Operating Temperature
-10 to 45 C (14 to 113 F)
Input Voltage
88 to 264 volts
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
12VDC Single Phase DIN Rail Battery Charger
CB1235A
Specs
Charger Type
General Purpose
Display
LEDs
Compliances
RoHS
View Details
Advantech
10- in -1 Multiple charging station
AIM-P705
Specs
Charger Type
Multi-Bank Charger; Computer/Mobile
Display
LEDs
View Details
BARTEC
4-slot battery charging station
tc78ex-ni-4-slot-battery-charging-station
Specs
Charger Type
Industrial / Plant Automation and Control
Time
4 hours
View Details
Green Cubes Technology
Lithium SAFEFlex Chargers | FBC Series
FBC-1503
Specs
Charger Type
Automotive / Electrical Vehicle
Power Source
DC
Current
100.0 amps
View Details