Mean Well USA, Inc. AC/DC Adapters OWA-90E-24

Description
MEAN WELL OWA-90E-24 AC/DC Adapter
Request a Quote Datasheet
Description
MEAN WELL OWA-90E-24 AC/DC Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 149463 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
149463
AC/DC Adapters 149463
MEAN WELL OWA-90E-24 AC/DC Adapter

MEAN WELL OWA-90E-24 AC/DC Adapter

Supplier's Site
AC/DC Adapters - 149462 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
149462
AC/DC Adapters 149462
MEAN WELL OWA-90E-24 AC/DC Adapter

MEAN WELL OWA-90E-24 AC/DC Adapter

Supplier's Site
AC DC Desktop, Wall Power Adapters - 1866-3698-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-3698-ND
AC DC Desktop, Wall Power Adapters 1866-3698-ND
24V 90W AC/DC External Desktop (Class II) Adapter Cord Input

24V 90W AC/DC External Desktop (Class II) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 24V, 3.75A; No. Of Outputs Mean Well - 01AH7402 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 24V, 3.75A; No. Of Outputs Mean Well
01AH7402
Adapter, Ac-Dc, 1 O/p, 24V, 3.75A; No. Of Outputs Mean Well 01AH7402
ADAPTER, AC-DC, 1 O/P, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way XLR; RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 24V, 3.75A; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way XLR; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 149463 1866-3698-ND 01AH7402
Product Name AC/DC Adapters AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 24V, 3.75A; No. Of Outputs Mean Well
Type AC / DC Adapter 1 DC Power Supply; AC / DC Adapter
Operating Temperature -40 C (-40 F) -40 to 70 C (-40 to 158 F)
Adapter Plug Type 2-Pin
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 500A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
2 suppliers