Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters OWA-60E-36

Description
36V 60W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet
Description
36V 60W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1866-3685-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-3685-ND
AC DC Desktop, Wall Power Adapters 1866-3685-ND
36V 60W AC/DC External Desktop (Class II) Adapter Cord Input

36V 60W AC/DC External Desktop (Class II) Adapter Cord Input

Buy Now Datasheet
AC/DC Adapters - 149757 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
149757
AC/DC Adapters 149757
MEAN WELL OWA-60E-36 AC/DC Adapter

MEAN WELL OWA-60E-36 AC/DC Adapter

Supplier's Site
Adapter, Ac-Dc, 36V, 1.67A; No. Of Outputs Mean Well - 01AH7386 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 36V, 1.67A; No. Of Outputs Mean Well
01AH7386
Adapter, Ac-Dc, 36V, 1.67A; No. Of Outputs Mean Well 01AH7386
ADAPTER, AC-DC, 36V, 1.67A; No. of Outputs:1 Output; Output Power Max:60.12W; Output Voltage - Output 1:36V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTER, AC-DC, 36V, 1.67A; No. of Outputs:1 Output; Output Power Max:60.12W; Output Voltage - Output 1:36V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3685-ND 149757 01AH7386
Product Name AC DC Desktop, Wall Power Adapters AC/DC Adapters Adapter, Ac-Dc, 36V, 1.67A; No. Of Outputs Mean Well
Type 1 AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -35 to 70 C (-31 to 158 F) -35 C (-31 F)
AC Output Voltage 36.0 volts
DC Output Voltage 36.0 volts 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS30M-24/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
960w Three Phase Power Supplies - PST-96024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers