Mean Well USA, Inc. AC DC Desktop, Wall Power Adapters OWA-120E-48

Description
48V 120W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet
Description
48V 120W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1866-3671-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1866-3671-ND
AC DC Desktop, Wall Power Adapters 1866-3671-ND
48V 120W AC/DC External Desktop (Class II) Adapter Cord Input

48V 120W AC/DC External Desktop (Class II) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 48V, 2.5A; No. Of Outputs Mean Well - 01AH7370 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 48V, 2.5A; No. Of Outputs Mean Well
01AH7370
Adapter, Ac-Dc, 1 O/p, 48V, 2.5A; No. Of Outputs Mean Well 01AH7370
ADAPTER, AC-DC, 1 O/P, 48V, 2.5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way XLR; RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 48V, 2.5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:48V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way XLR; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-3671-ND 01AH7370
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 48V, 2.5A; No. Of Outputs Mean Well
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data