Mean Well USA, Inc. DC-DC Converters NSD10-12D15

Description
MEAN WELL NSD10-12D15 DC/DC Converter
Request a Quote Datasheet
Description
MEAN WELL NSD10-12D15 DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 632246 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
632246
DC-DC Converters 632246
MEAN WELL NSD10-12D15 DC/DC Converter

MEAN WELL NSD10-12D15 DC/DC Converter

Supplier's Site
10W DC-DC Converter IC - 132-NSD10-12D15 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W DC-DC Converter IC
132-NSD10-12D15
10W DC-DC Converter IC 132-NSD10-12D15
DC-DC Regulated Power Supply Module, 2 Output, 10W, Hybrid, PACKAGE-6 Product overview: NSD10-12D15 from MEAN WELL is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NSD10-12D15 can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 2 Output, 10W, Hybrid, PACKAGE-6 Product overview: NSD10-12D15 from MEAN WELL is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-NSD10-12D15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 632246 132-NSD10-12D15
Product Name DC-DC Converters 10W DC-DC Converter IC
Input Voltage 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1227513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details