Dimmable LED Driver IP67 36V 1.67A 60W
1.67A 21.6 ~ 36V Constant Current LED Driver AC DC Converter Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 8652545 | 1866-3596-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |