MEAN WELL NPB-450-24 Battery Charger
BATT CHG ENCLOSED 21V42V 13.5A
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Battery Chargers | Battery Chargers |
| Product Number | 145117 | 1866-NPB-450-24-ND |
| Product Name | Battery Chargers | Battery Chargers |
| Output Voltage | 42.0 volts | 21.0 to 42.0 volts |
| Approval | CB, CE, cURus, EAC, UKCA | |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |