Mean Well USA, Inc. Industrial, DIN Rail Power Supplies NDR-75-12

Description
AC/DC DIN RAIL SUPPLY 12V 76W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 76W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-3524-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-3524-ND
Industrial, DIN Rail Power Supplies 1866-3524-ND
AC/DC DIN RAIL SUPPLY 12V 76W

AC/DC DIN RAIL SUPPLY 12V 76W

Buy Now Datasheet
DIN Rail Power Supplies - 1222210 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1222210
DIN Rail Power Supplies 1222210
MEAN WELL NDR-75-12

MEAN WELL NDR-75-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 6.3A, No. Of Outputs-1 Output, Output Power Max-75.6W, Output Voltage Output 1-12V, Output Current Output 1-6.3A, Output Voltage Output 2--, Output Current Output ... - 44AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6.3A, No. Of Outputs-1 Output, Output Power Max-75.6W, Output Voltage Output 1-12V, Output Current Output 1-6.3A, Output Voltage Output 2--, Output Current Output ...
44AC5780
Power Supply, Ac-Dc, 12V, 6.3A, No. Of Outputs-1 Output, Output Power Max-75.6W, Output Voltage Output 1-12V, Output Current Output 1-6.3A, Output Voltage Output 2--, Output Current Output ... 44AC5780
POWER SUPPLY, AC-DC, 12V, 6.3A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-75.6W, OUTPUT VOLTAGE - OUTPUT 1-12V, OUTPUT CURRENT - OUTPUT 1-6.3A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 12V, 6.3A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-75.6W, OUTPUT VOLTAGE - OUTPUT 1-12V, OUTPUT CURRENT - OUTPUT 1-6.3A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3524-ND 1222210 44AC5780
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 6.3A, No. Of Outputs-1 Output, Output Power Max-75.6W, Output Voltage Output 1-12V, Output Current Output 1-6.3A, Output Voltage Output 2--, Output Current Output ...
Type 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.3 amps
AC Input Voltage 90.0 to 264.0 volts
DC Input Voltage 127.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 4876743 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details