Mean Well USA, Inc. AC DC Converters MSP-200-5

Description
Enclosed AC DC Converters 1 Output 5V 35A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Description
Enclosed AC DC Converters 1 Output 5V 35A 85 ~ 264 VAC, 120 ~ 370 VDC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mean Well MSP-200-5 is a 200W single output AC-DC power supply designed for medical applications, providing a stable 5V output with a maximum current of 35A. It features a wide input voltage range of 85 to 264VAC and operates at a frequency of 47 to 63Hz. The power supply has a high efficiency rating of up to 84% and a power factor greater than 0.95 at 230VAC. Protection features include over voltage, overload, and over temperature protections, ensuring safe operation under various conditions. The unit is compliant with RoHS standards and meets safety requirements such as ANSI/AAMI ES60601-1 and IEC60601-1. It also offers remote control capabilities for power management. The operating temperature range is from -40°C to +70°C, making it suitable for diverse environments. With a compact design measuring 199mm x 98mm x 38mm and a weight of 0.77kg, this power supply is suitable for applications requiring reliable and efficient power delivery.

Datasheet Summary
Powered by GS/AI

The Mean Well MSP-200-5 is a 200W single output AC-DC power supply designed for medical applications, providing a stable 5V output with a maximum current of 35A. It features a wide input voltage range of 85 to 264VAC and operates at a frequency of 47 to 63Hz. The power supply has a high efficiency rating of up to 84% and a power factor greater than 0.95 at 230VAC. Protection features include over voltage, overload, and over temperature protections, ensuring safe operation under various conditions. The unit is compliant with RoHS standards and meets safety requirements such as ANSI/AAMI ES60601-1 and IEC60601-1. It also offers remote control capabilities for power management. The operating temperature range is from -40°C to +70°C, making it suitable for diverse environments. With a compact design measuring 199mm x 98mm x 38mm and a weight of 0.77kg, this power supply is suitable for applications requiring reliable and efficient power delivery.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3491-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3491-ND
AC DC Converters 1866-3491-ND
Enclosed AC DC Converters 1 Output 5V 35A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 35A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 35A Rohs Compliant Mean Well - 69AH1596 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 35A Rohs Compliant Mean Well
69AH1596
Power Supply, Ac-Dc, 5V, 35A Rohs Compliant Mean Well 69AH1596
POWER SUPPLY, AC-DC, 5V, 35A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 35A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-3491-ND 69AH1596
Product Name AC DC Converters Power Supply, Ac-Dc, 5V, 35A Rohs Compliant Mean Well
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
2 suppliers
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details