Mean Well USA, Inc. Switching Power Supplies MPQ-200B

Description
MEAN WELL MPQ-200B
Request a Quote Datasheet
Description
MEAN WELL MPQ-200B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7537824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7537824
Switching Power Supplies 7537824
MEAN WELL MPQ-200B

MEAN WELL MPQ-200B

Supplier's Site
AC DC Converters - 1866-3472-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3472-ND
AC DC Converters 1866-3472-ND
Open Frame AC DC Converters 4 Output 5V 12V -5V -12V 12A, 5.3A, 1A, 1A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Open Frame AC DC Converters 4 Output 5V 12V -5V -12V 12A, 5.3A, 1A, 1A 90 ~ 264 VAC, 127 ~ 370 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5/7/2/2V, 15/12A; Power Supply Approvals Mean Well - 44AC5655 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5/7/2/2V, 15/12A; Power Supply Approvals Mean Well
44AC5655
Power Supply, Ac-Dc, 5/7/2/2V, 15/12A; Power Supply Approvals Mean Well 44AC5655
POWER SUPPLY, AC-DC, 5/7/2/2V, 15/12A; Power Supply Approvals:Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):200W @ 25CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5/7/2/2V, 15/12A; Power Supply Approvals:Medical; No. of Outputs:4 Output; Power Rating (Forced Cooling):200W @ 25CFM; Power Rating (Convection Cooling):140W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 7537824 1866-3472-ND 44AC5655
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 5/7/2/2V, 15/12A; Power Supply Approvals Mean Well
Type Medical Power Supply Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 C (-4 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-24024-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details