Enclosed AC DC Converters 1 Output 15V 4.33A 80 ~ 264 VAC, 113 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 15V, 4.33A ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2006213 | 1866-MPM-65-15ST-ND | 87AH6235 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 15V, 4.33A Rohs Compliant Mean Well |
| Type | Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Operating Temperature | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 15.0 volts |