Mean Well USA, Inc. AC DC Converters MPM-30-5ST

Description
Enclosed AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3471-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3471-ND
AC DC Converters 1866-3471-ND
Enclosed AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 6A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1748075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748075
Switching Power Supplies 1748075
MEAN WELL MPM-30-5ST

MEAN WELL MPM-30-5ST

Supplier's Site
Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Mean Well - 01AH7346 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Mean Well
01AH7346
Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Mean Well 01AH7346
POWER SUPPLY, AC-DC, 5V, 6A; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 6A; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3471-ND 1748075 01AH7346
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data