Mean Well USA, Inc. AC DC Converters MPM-30-48ST

Description
Enclosed AC DC Converters 1 Output 48V 630mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 630mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3469-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3469-ND
AC DC Converters 1866-3469-ND
Enclosed AC DC Converters 1 Output 48V 630mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 630mA 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1748079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748079
Switching Power Supplies 1748079
MEAN WELL MPM-30-48ST

MEAN WELL MPM-30-48ST

Supplier's Site
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well - 01AH7344 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well
01AH7344
Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well 01AH7344
POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1Outputs; Output Power Max:30.2W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.63A; No. of Outputs:1Outputs; Output Power Max:30.2W; Output Voltage - Output 1:48V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3469-ND 1748079 01AH7344
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 48V, 0.63A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-EU-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details