Mean Well USA, Inc. AC DC Converters MPM-30-3.3

Description
Enclosed AC DC Converters 1 Output 3.3V 6A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 6A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3466-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3466-ND
AC DC Converters 1866-3466-ND
Enclosed AC DC Converters 1 Output 3.3V 6A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 6A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Mean Well - 01AH7341 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Mean Well
01AH7341
Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Mean Well 01AH7341
POWER SUPPLY, AC-DC, 3.3V, 6A; No. of Outputs:1 Output; Output Power Max:19.8W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 6A; No. of Outputs:1 Output; Output Power Max:19.8W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1866-3466-ND 01AH7341
Product Name AC DC Converters Power Supply, Ac-Dc, 3.3V, 6A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps 6 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI18-5-V-P5-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers