Mean Well USA, Inc. AC DC Converters MPM-30-24

Description
Enclosed AC DC Converters 1 Output 24V 1.3A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 1.3A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3464-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3464-ND
AC DC Converters 1866-3464-ND
Enclosed AC DC Converters 1 Output 24V 1.3A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 1.3A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1748072 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748072
Switching Power Supplies 1748072
MEAN WELL MPM-30-24

MEAN WELL MPM-30-24

Supplier's Site
Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Mean Well - 01AH7339 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Mean Well
01AH7339
Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Mean Well 01AH7339
POWER SUPPLY, AC-DC, 24V, 1.3A; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.3A; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24V; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - MPM-30-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MPM-30-24
Power Supplies - Board Mount - AC DC Converters MPM-30-24
AC/DC CONVERTER 24V 31W

AC/DC CONVERTER 24V 31W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3464-ND 1748072 01AH7339 MPM-30-24
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 24V, 1.3A; No. Of Outputs Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 1.3 amps 1.3 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details