Mean Well USA, Inc. Switching Power Supplies MPM-15-24

Description
MEAN WELL MPM-15-24
Request a Quote Datasheet
Description
MEAN WELL MPM-15-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1748062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748062
Switching Power Supplies 1748062
MEAN WELL MPM-15-24

MEAN WELL MPM-15-24

Supplier's Site
AC DC Converters - 1866-5332-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-5332-ND
AC DC Converters 1866-5332-ND
Enclosed AC DC Converters 1 Output 24V 630mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 630mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - MPM-15-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MPM-15-24
Power Supplies - Board Mount - AC DC Converters MPM-15-24
AC/DC CONVERTER 24V 15W

AC/DC CONVERTER 24V 15W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.63A; No. Of Outputs Mean Well - 01AH7328 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.63A; No. Of Outputs Mean Well
01AH7328
Power Supply, Ac-Dc, 24V, 0.63A; No. Of Outputs Mean Well 01AH7328
POWER SUPPLY, AC-DC, 24V, 0.63A; No. of Outputs:1 Output; Output Power Max:15.1W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.63A; No. of Outputs:1 Output; Output Power Max:15.1W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1748062 1866-5332-ND MPM-15-24 01AH7328
Product Name Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.63A; No. Of Outputs Mean Well
Type Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details