Mean Well USA, Inc. AC DC Converters MPM-10-3.3

Description
Enclosed AC DC Converters 1 Output 3.3V 2.5A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 2.5A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3458-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3458-ND
AC DC Converters 1866-3458-ND
Enclosed AC DC Converters 1 Output 3.3V 2.5A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 2.5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - MPM-10-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MPM-10-3.3
Power Supplies - Board Mount - AC DC Converters MPM-10-3.3
AC/DC CONVERTER 3.3V 8.3W

AC/DC CONVERTER 3.3V 8.3W

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 2.5A; No. Of Outputs Mean Well - 01AH7324 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 2.5A; No. Of Outputs Mean Well
01AH7324
Power Supply, Ac-Dc, 3.3V, 2.5A; No. Of Outputs Mean Well 01AH7324
POWER SUPPLY, AC-DC, 3.3V, 2.5A; No. of Outputs:1 Output; Output Power Max:8.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 2.5A; No. of Outputs:1 Output; Output Power Max:8.3W; Output Voltage - Output 1:3.3V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3458-ND MPM-10-3.3 01AH7324
Product Name AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 3.3V, 2.5A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers