Mean Well USA, Inc. AC DC Converters MPM-05-3.3

Description
Enclosed AC DC Converters 1 Output 3.3V 1.25A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 1.25A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3453-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3453-ND
AC DC Converters 1866-3453-ND
Enclosed AC DC Converters 1 Output 3.3V 1.25A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 1.25A 80 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1748048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748048
Switching Power Supplies 1748048
MEAN WELL MPM-05-3.3

MEAN WELL MPM-05-3.3

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - MPM-05-3.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MPM-05-3.3
Power Supplies - Board Mount - AC DC Converters MPM-05-3.3
AC/DC CONVERTER 3.3V 4.1W

AC/DC CONVERTER 3.3V 4.1W

Supplier's Site
Power Supply, Ac-Dc, 3.3V, 1.25A; No. Of Outputs Mean Well - 01AH7319 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 1.25A; No. Of Outputs Mean Well
01AH7319
Power Supply, Ac-Dc, 3.3V, 1.25A; No. Of Outputs Mean Well 01AH7319
POWER SUPPLY, AC-DC, 3.3V, 1.25A; No. of Outputs:1 Output; Output Power Max:4.1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 1.25A; No. of Outputs:1 Output; Output Power Max:4.1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3453-ND 1748048 MPM-05-3.3 01AH7319
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 3.3V, 1.25A; No. Of Outputs Mean Well
Type AC/DC Converter; Medical Power Supply; 1 Medical Power Supply DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to ? C (-40 to ? F)
DC Output Current 1.25 amps 1.25 amps
AC Input Voltage 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details