Enclosed AC DC Converters 1 Output 15V 330mA 80 ~ 264 VAC Input
POWER SUPPLY, AC-DC, 15V, 0.333A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
AC/DC CONVERTER 15V 5W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1866-3451-ND | 01AH7317 | MPM-05-15 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, 15V, 0.333A; No. Of Outputs Mean Well | Power Supplies - Board Mount - AC DC Converters |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Form Factor | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 0.3300 amps | 0.3330 amps | |
| AC Input Voltage | 80.0 to 264.0 volts |