Mean Well USA, Inc. Switching Power Supplies MPM-05-12

Description
MEAN WELL MPM-05-12
Request a Quote Datasheet
Description
MEAN WELL MPM-05-12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1748050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1748050
Switching Power Supplies 1748050
MEAN WELL MPM-05-12

MEAN WELL MPM-05-12

Supplier's Site
AC DC Converters - 1866-3450-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3450-ND
AC DC Converters 1866-3450-ND
Enclosed AC DC Converters 1 Output 12V 420mA 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 420mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - MPM-05-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MPM-05-12
Power Supplies - Board Mount - AC DC Converters MPM-05-12
AC/DC CONVERTER 12V 5W

AC/DC CONVERTER 12V 5W

Supplier's Site
Power Supply, Ac-Dc, 12V, 0.42A; No. Of Outputs Mean Well - 01AH7316 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 0.42A; No. Of Outputs Mean Well
01AH7316
Power Supply, Ac-Dc, 12V, 0.42A; No. Of Outputs Mean Well 01AH7316
POWER SUPPLY, AC-DC, 12V, 0.42A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 0.42A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1748050 1866-3450-ND MPM-05-12 01AH7316
Product Name Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 12V, 0.42A; No. Of Outputs Mean Well
Type Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details