Mean Well USA, Inc. AC DC Converters MFM-10-24

Description
Open Frame AC DC Converters 1 Output 24V 420mA 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 420mA 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3415-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3415-ND
AC DC Converters 1866-3415-ND
Open Frame AC DC Converters 1 Output 24V 420mA 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 420mA 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 0.42A; No. Of Outputs Mean Well - 01AH7280 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.42A; No. Of Outputs Mean Well
01AH7280
Power Supply, Ac-Dc, 24V, 0.42A; No. Of Outputs Mean Well 01AH7280
POWER SUPPLY, AC-DC, 24V, 0.42A; No. of Outputs:1 Output; Power Rating (Covection Cooling):10W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.42A; No. of Outputs:1 Output; Power Rating (Covection Cooling):10W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:24V; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - MFM-10-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
MFM-10-24
Power Supplies - Board Mount - AC DC Converters MFM-10-24
AC/DC CONVERTER 24V 10W

AC/DC CONVERTER 24V 10W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3415-ND 01AH7280 MFM-10-24
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 0.42A; No. Of Outputs Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
DC Output Current 0.4200 amps
AC Input Voltage 80.0 to 264.0 volts 80.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details