AC/DC DIN RAIL SUPPLY 48V 40W
DIN RAIL, POWER SUPPLY 40WATTS.48VDC, INPUT 1.1A, 100/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY, AC-DC, 48V, 0.83A; No. of Outputs:1 Output; Output Power Max:39.8W; Output Voltage - Output 1:48V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 428451 | 1866-1040-ND | 18539779 | 01AH7267 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply | Power Supply, Ac-Dc, 48V, 0.83A; No. Of Outputs Mean Well |
| Technology | Switching Power Supply | |||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | ||
| DC Output Voltage | 56.0 volts | 48.0 volts | ||
| Number of Outputs | 1 # | 1 # | ||
| Phase | Single-Phase Power Supply |