Mean Well USA, Inc. DIN Rail Power Supplies MDR-100-48

Description
MEAN WELL MDR-100-48
Request a Quote Datasheet
Description
MEAN WELL MDR-100-48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 428411 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
428411
DIN Rail Power Supplies 428411
MEAN WELL MDR-100-48

MEAN WELL MDR-100-48

Supplier's Site
Industrial, DIN Rail Power Supplies - 1866-1033-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1033-ND
Industrial, DIN Rail Power Supplies 1866-1033-ND
AC/DC DIN RAIL SUPPLY 48V 96W

AC/DC DIN RAIL SUPPLY 48V 96W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 2A, No. Of Outputs-1 Output, Output Power Max-96W, Output Voltage Output 1-48V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, O... - 01AH7260 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 2A, No. Of Outputs-1 Output, Output Power Max-96W, Output Voltage Output 1-48V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, O...
01AH7260
Power Supply, Ac-Dc, 48V, 2A, No. Of Outputs-1 Output, Output Power Max-96W, Output Voltage Output 1-48V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, O... 01AH7260
POWER SUPPLY, AC-DC, 48V, 2A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-96W, OUTPUT VOLTAGE - OUTPUT 1-48V, OUTPUT CURRENT - OUTPUT 1-2A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 48V, 2A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-96W, OUTPUT VOLTAGE - OUTPUT 1-48V, OUTPUT CURRENT - OUTPUT 1-2A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 428411 1866-1033-ND 01AH7260
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 2A, No. Of Outputs-1 Output, Output Power Max-96W, Output Voltage Output 1-48V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, O...
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 56.0 volts
Number of Outputs 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1040-36-C1050 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details