Mean Well USA, Inc. Industrial, DIN Rail Power Supplies MDR-10-5

Description
AC/DC DIN RAIL SUPPLY 5V 10W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1866-1030-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1866-1030-ND
Industrial, DIN Rail Power Supplies 1866-1030-ND
AC/DC DIN RAIL SUPPLY 5V 10W

AC/DC DIN RAIL SUPPLY 5V 10W

Buy Now Datasheet
DIN Rail Power Supplies - 7127402 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
7127402
DIN Rail Power Supplies 7127402
MEAN WELL MDR-10-5 DIN Rail Power Supply

MEAN WELL MDR-10-5 DIN Rail Power Supply

Supplier's Site
Power Supply, Ac-Dc, 5V, 2A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-5V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, Out... - 01AH7257 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 2A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-5V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, Out...
01AH7257
Power Supply, Ac-Dc, 5V, 2A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-5V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, Out... 01AH7257
POWER SUPPLY, AC-DC, 5V, 2A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-10W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-2A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 5V, 2A, NO. OF OUTPUTS-1 OUTPUT, OUTPUT POWER MAX-10W, OUTPUT VOLTAGE - OUTPUT 1-5V, OUTPUT CURRENT - OUTPUT 1-2A, OUTPUT VOLTAGE - OUTPUT 2--, OUTPUT CURRENT - OUTPUT 2--, OUTPUT VOLTAGE - OUTPUT 3--, OUTPUT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-1030-ND 7127402 01AH7257
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 5V, 2A, No. Of Outputs-1 Output, Output Power Max-10W, Output Voltage Output 1-5V, Output Current Output 1-2A, Output Voltage Output 2--, Output Current Output 2--, Out...
Type 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 370.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W Digital AC-DC power supplies - EFE300-12-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 0.2500 to 25 amps
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details