Mean Well USA, Inc. AC DC Converters LRS-75-5

Description
Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3364-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3364-ND
AC DC Converters 1866-3364-ND
Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Enclosed AC DC Converters 1 Output 5V 14A 85 ~ 264 VAC, 120 ~ 373 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1065835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1065835
Switching Power Supplies 1065835
MEAN WELL LRS-75-5

MEAN WELL LRS-75-5

Supplier's Site
Power Supply, Ac-Dc, 5V, 14A; No. Of Outputs Mean Well - 44AC5566 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 14A; No. Of Outputs Mean Well
44AC5566
Power Supply, Ac-Dc, 5V, 14A; No. Of Outputs Mean Well 44AC5566
POWER SUPPLY, AC-DC, 5V, 14A; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 14A; No. of Outputs:1Outputs; Output Power Max:70W; Output Voltage - Output 1:5V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1866-3364-ND 1065835 44AC5566
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 5V, 14A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 120.0 to 373.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
AC/DC Adapters - 1176622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details