LED DRIVER, AC-DC, CV, 24V, 60W; Power Supply Approvals:ITE; Output Power Max:60W; Output Voltage Max:24V; Output Current:2.5A; LED Driver Mode:Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V; Depth:162.5mm RoHS Compliant: Yes
Features:
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Power Supplies | Power Supplies |
Product Number | 06W0746 | 70069680 |
Product Name | Led Driver, Ac-Dc, Cv, 24V, 60W; Power Supply Approvals Mean Well | POWER SUPPLY, LED DRIVER, WATERPROOF, 60W, 24V, 2.5A |
Type | DC Power Supply | DC Power Supply |
Regulatory Compliance | RoHS Compliant | |
DC Output Voltage | ? to 24.0 volts | 24.0 volts |
DC Output Current | 2.5 amps | 2.5 amps |
DC Output Power | 60 watts |