Mean Well USA, Inc. Led Driver, Ac-Dc, Cv, 12V, 102W; Power Supply Approvals Mean Well LPV-100-12

Description
LED DRIVER, AC-DC, CV, 12V, 102W; Power Supply Approvals:ITE; Output Power Max:102W; Output Voltage Max:12V; Output Current:8.5A; LED Driver Mode:Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V; Depth:190mm RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, AC-DC, CV, 12V, 102W; Power Supply Approvals:ITE; Output Power Max:102W; Output Voltage Max:12V; Output Current:8.5A; LED Driver Mode:Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V; Depth:190mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, Ac-Dc, Cv, 12V, 102W; Power Supply Approvals Mean Well - 07W4070 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ac-Dc, Cv, 12V, 102W; Power Supply Approvals Mean Well
07W4070
Led Driver, Ac-Dc, Cv, 12V, 102W; Power Supply Approvals Mean Well 07W4070
LED DRIVER, AC-DC, CV, 12V, 102W; Power Supply Approvals:ITE; Output Power Max:102W; Output Voltage Max:12V; Output Current:8.5A; LED Driver Mode:Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V; Depth:190mm RoHS Compliant: Yes

LED DRIVER, AC-DC, CV, 12V, 102W; Power Supply Approvals:ITE; Output Power Max:102W; Output Voltage Max:12V; Output Current:8.5A; LED Driver Mode:Constant Voltage; Input Voltage Min:90V; Input Voltage Max:264V; Depth:190mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 07W4070
Product Name Led Driver, Ac-Dc, Cv, 12V, 102W; Power Supply Approvals Mean Well
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage ? to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products