Open Frame AC DC Converters 1 Output 27V 3.8A 85 ~ 264 VAC, 120 ~ 370 VDC Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1866-3257-ND |
| Product Name | AC DC Converters |
| Type | AC/DC Converter; 1 |
| Form Factor | Open Frame |
| Features | Power Factor Correction |