1.67A 21.6 ~ 36V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED Driver 36V, Power Supply, IP67, 60W
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1866-3215-ND | 7382116 |
| Product Name | LED Drivers | LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |
| Output Voltage | 21.6 to 36 volts | |
| Output Current | 1670 milliamps |