760mA 32.4 ~ 54V Constant Current, Voltage LED Driver AC DC Converter Topology 1 Output
LED Driver 54V, Power Supply, IP67, 40W
LED DRIVER, CONST CURRENT/VOLT, 41.04W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-3200-ND | 7382093 | 14AJ2295 |
| Product Name | LED Drivers | LED Drivers | Led Driver, Const Current/volt, 41.04W Rohs Compliant Mean Well |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Output Voltage | 32.4 to 54 volts | ||
| Output Current | 760 milliamps |