1.05A 13.2 ~ 24V Constant Current LED Driver AC DC Converter Topology 1 Output
LED DRIVER, CONSTANT CURRENT, 25.2W ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-3186-ND | 7647271 | 14AJ2281 |
| Product Name | LED Drivers | LED Drivers | Led Driver, Constant Current, 25.2W Rohs Compliant Mean Well |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |
| Output Voltage | 13.2 to 24 volts | ||
| Output Current | 1050 milliamps |