1A 2 ~ 52V Constant Current LED Driver Buck Topology 1 Output
LED Drivers Power Supplies 9-56Vin 2-52Vout 1000mA LED Driver
LED DRIVER CC BUCK 2-52V 1A
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1866-3091-ND | LDD-1000H | LDD-1000H |
| Product Name | LED Drivers | LED Drivers Power Supplies | Power Supplies - Board Mount - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |