DC-DC Const Current Buck-Boost LEDdriver
350mA 2 ~ 40V Constant Current LED Driver Buck-Boost Topology 1 Output
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 611349 | 1866-3086-ND |
| Product Name | LED Drivers | LED Drivers |
| Type | Dimmable | |
| Output Power | 350 watts | |
| Features | Outdoor Rated; RoHS Compliant | RoHS Compliant |
| Form Factor | Intgrated Circuit (IC) |